Capital Lighting, Inc. 204211-20-CTO Sconces-Single Candle 365237

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
204211-20-CTO Sconces-Single Candle - 365237 - Capital Lighting, Inc.
Columbus, OH, USA
204211-20-CTO Sconces-Single Candle
365237
204211-20-CTO Sconces-Single Candle 365237
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Natural Iron
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365237
Product Name 204211-20-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details