Capital Lighting, Inc. 204301-05-ZV323 Sconces-Single Glass 365236

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 14.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 14.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
204301-05-ZV323 Sconces-Single Glass - 365236 - Capital Lighting, Inc.
Columbus, OH, USA
204301-05-ZV323 Sconces-Single Glass
365236
204301-05-ZV323 Sconces-Single Glass 365236
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 14.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 14.90
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365236
Product Name 204301-05-ZV323 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details