Capital Lighting, Inc. 204522-03-H16 Sconces-Single Glass 365233

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204522-03-H16 Sconces-Single Glass - 365233 - Capital Lighting, Inc.
Columbus, OH, USA
204522-03-H16 Sconces-Single Glass
365233
204522-03-H16 Sconces-Single Glass 365233
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 9
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Mahogany
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365233
Product Name 204522-03-H16 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details