Capital Lighting, Inc. 204545-20-G01 Sconces-Wall Torchieres 365232

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 26.80 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Direct wire wall sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 26.80 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Direct wire wall sconce

Suppliers

Company
Product
Description
Supplier Links
204545-20-G01 Sconces-Wall Torchieres - 365232 - Capital Lighting, Inc.
Columbus, OH, USA
204545-20-G01 Sconces-Wall Torchieres
365232
204545-20-G01 Sconces-Wall Torchieres 365232
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 26.80 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Direct wire wall sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.90
Height: 26.80
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Direct wire wall sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365232
Product Name 204545-20-G01 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details