Capital Lighting, Inc. 1-6825-9-13 Mid. Chandeliers-Candle 365228

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Nine Light Chandelier UPC: 822920236785 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Nine Light Chandelier UPC: 822920236785 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-6825-9-13 Mid. Chandeliers-Candle - 365228 - Capital Lighting, Inc.
Columbus, OH, USA
1-6825-9-13 Mid. Chandeliers-Candle
365228
1-6825-9-13 Mid. Chandeliers-Candle 365228
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Nine Light Chandelier UPC: 822920236785 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Weight: 11
Product Name: Nine Light Chandelier
UPC: 822920236785
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365228
Product Name 1-6825-9-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details