Capital Lighting, Inc. 1-6011-8-17 Mid. Chandeliers-Candle 365222

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Eight Light Chandelier UPC: 822920235542 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Eight Light Chandelier UPC: 822920235542 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6011-8-17 Mid. Chandeliers-Candle - 365222 - Capital Lighting, Inc.
Columbus, OH, USA
1-6011-8-17 Mid. Chandeliers-Candle
365222
1-6011-8-17 Mid. Chandeliers-Candle 365222
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Eight Light Chandelier UPC: 822920235542 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Forged Black
Weight: 12
Product Name: Eight Light Chandelier
UPC: 822920235542
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365222
Product Name 1-6011-8-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details