Capital Lighting, Inc. 1-1750-5-59 Mid. Chandeliers-Candle 365218

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distress Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 822920236150 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distress Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 822920236150 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1750-5-59 Mid. Chandeliers-Candle - 365218 - Capital Lighting, Inc.
Columbus, OH, USA
1-1750-5-59 Mid. Chandeliers-Candle
365218
1-1750-5-59 Mid. Chandeliers-Candle 365218
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distress Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 822920236150 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Distress Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 822920236150
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365218
Product Name 1-1750-5-59 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details