PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Sparkle
Weight: 20
Product Name: Six Light Chandelier
UPC: 822920237867
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365213 |
| Product Name | 1-1630-10-307 Mid. Chandeliers-Candle |
| Application | Residential |