Capital Lighting, Inc. 1-1726-6-13 Mid. Chandeliers-Candle 365211

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920237652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920237652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-1726-6-13 Mid. Chandeliers-Candle - 365211 - Capital Lighting, Inc.
Columbus, OH, USA
1-1726-6-13 Mid. Chandeliers-Candle
365211
1-1726-6-13 Mid. Chandeliers-Candle 365211
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920237652 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Weight: 13
Product Name: Six Light Chandelier
UPC: 822920237652
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365211
Product Name 1-1726-6-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details