Capital Lighting, Inc. 1-2311-6-155 Mid. Chandeliers-Candle 365206

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Brass Weight: 10 Product Name: Six Light Chandelier UPC: 822920237140 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Brass Weight: 10 Product Name: Six Light Chandelier UPC: 822920237140 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2311-6-155 Mid. Chandeliers-Candle - 365206 - Capital Lighting, Inc.
Columbus, OH, USA
1-2311-6-155 Mid. Chandeliers-Candle
365206
1-2311-6-155 Mid. Chandeliers-Candle 365206
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Brass Weight: 10 Product Name: Six Light Chandelier UPC: 822920237140 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Brass
Weight: 10
Product Name: Six Light Chandelier
UPC: 822920237140
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365206
Product Name 1-2311-6-155 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details