Capital Lighting, Inc. 3278DBK Pendants-Bowl Style 365197

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Distressed Black Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927140218 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Distressed Black Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927140218 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3278DBK Pendants-Bowl Style - 365197 - Capital Lighting, Inc.
Columbus, OH, USA
3278DBK Pendants-Bowl Style
365197
3278DBK Pendants-Bowl Style 365197
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Distressed Black Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927140218 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: A21
Qty: 3
Wattage: 150
Finish: Distressed Black
Weight: 16
Product Name: Three Light Inverted Pendant
UPC: 783927140218
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365197
Product Name 3278DBK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details