Capital Lighting, Inc. 3478DBK Mini Pendants-Rod 365195

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Weight: 6 Product Name: One Light Mini Pendant UPC: 783927140225 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Weight: 6 Product Name: One Light Mini Pendant UPC: 783927140225 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3478DBK Mini Pendants-Rod - 365195 - Capital Lighting, Inc.
Columbus, OH, USA
3478DBK Mini Pendants-Rod
365195
3478DBK Mini Pendants-Rod 365195
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Distressed Black Weight: 6 Product Name: One Light Mini Pendant UPC: 783927140225 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Distressed Black
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927140225
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365195
Product Name 3478DBK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details