Capital Lighting, Inc. 3343DBK Pendants-Bowl Style 365191

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: A21 Qty: 5 Wattage: 30 Finish: Distressed Black Weight: 53 Product Name: Five Light Inverted Pendant UPC: 783927188500 Category: Inverted Pendant Shipped Via: UPS Chain: 36 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: A21 Qty: 5 Wattage: 30 Finish: Distressed Black Weight: 53 Product Name: Five Light Inverted Pendant UPC: 783927188500 Category: Inverted Pendant Shipped Via: UPS Chain: 36 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3343DBK Pendants-Bowl Style - 365191 - Capital Lighting, Inc.
Columbus, OH, USA
3343DBK Pendants-Bowl Style
365191
3343DBK Pendants-Bowl Style 365191
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: A21 Qty: 5 Wattage: 30 Finish: Distressed Black Weight: 53 Product Name: Five Light Inverted Pendant UPC: 783927188500 Category: Inverted Pendant Shipped Via: UPS Chain: 36 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 45.00
Bulb
Type: A21
Qty: 5
Wattage: 30
Finish: Distressed Black
Weight: 53
Product Name: Five Light Inverted Pendant
UPC: 783927188500
Category: Inverted Pendant
Shipped Via: UPS
Chain: 36
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365191
Product Name 3343DBK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details