Capital Lighting, Inc. 3396BRL Pendants-Bowl Style 365190

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brulee Weight: 37 Product Name: Three Light Inverted Pendant UPC: 783927194297 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brulee Weight: 37 Product Name: Three Light Inverted Pendant UPC: 783927194297 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3396BRL Pendants-Bowl Style - 365190 - Capital Lighting, Inc.
Columbus, OH, USA
3396BRL Pendants-Bowl Style
365190
3396BRL Pendants-Bowl Style 365190
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brulee Weight: 37 Product Name: Three Light Inverted Pendant UPC: 783927194297 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 35.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brulee
Weight: 37
Product Name: Three Light Inverted Pendant
UPC: 783927194297
Category: Inverted Pendant
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365190
Product Name 3396BRL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details