Capital Lighting, Inc. 49432RZ Exterior -Hanging 365188

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927369749 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927369749 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49432RZ Exterior -Hanging - 365188 - Capital Lighting, Inc.
Columbus, OH, USA
49432RZ Exterior -Hanging
365188
49432RZ Exterior -Hanging 365188
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927369749 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927369749
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365188
Product Name 49432RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details