Capital Lighting, Inc. 49369AVI Exterior -Wall Mount 365183

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 2.1 Product Name: One Light Wall Bracket UPC: 783927355049 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 2.1 Product Name: One Light Wall Bracket UPC: 783927355049 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49369AVI Exterior -Wall Mount - 365183 - Capital Lighting, Inc.
Columbus, OH, USA
49369AVI Exterior -Wall Mount
365183
49369AVI Exterior -Wall Mount 365183
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 2.1 Product Name: One Light Wall Bracket UPC: 783927355049 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.00
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Anvil Iron
Weight: 2.1
Product Name: One Light Wall Bracket
UPC: 783927355049
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365183
Product Name 49369AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details