PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.75
Length 8.75
Bulb
Finish: Satin Black
Weight: 10
Product Name: Fan Blades
UPC: 783927390156
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 365176 |
| Product Name | 371012 Fans-Blades |