Capital Lighting, Inc. 3851WBR Foyer/Hall Lanterns-Open Frame 365169

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 41.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Wispy Brulee Weight: 36 Product Name: Six Light Chandelier UPC: 783927243643 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 41.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Wispy Brulee Weight: 36 Product Name: Six Light Chandelier UPC: 783927243643 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3851WBR Foyer/Hall Lanterns-Open Frame - 365169 - Capital Lighting, Inc.
Columbus, OH, USA
3851WBR Foyer/Hall Lanterns-Open Frame
365169
3851WBR Foyer/Hall Lanterns-Open Frame 365169
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 41.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Wispy Brulee Weight: 36 Product Name: Six Light Chandelier UPC: 783927243643 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 41.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Wispy Brulee
Weight: 36
Product Name: Six Light Chandelier
UPC: 783927243643
Category: Chandeliers
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365169
Product Name 3851WBR Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details