Capital Lighting, Inc. 49346PSS316 Exterior -Wall Mount 365158

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 10.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Wall Bracket UPC: 783927360968 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 10.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Wall Bracket UPC: 783927360968 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49346PSS316 Exterior -Wall Mount - 365158 - Capital Lighting, Inc.
Columbus, OH, USA
49346PSS316 Exterior -Wall Mount
365158
49346PSS316 Exterior -Wall Mount 365158
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 10.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Wall Bracket UPC: 783927360968 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 10.25
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Polished Stainless Steel
Weight: 10
Product Name: One Light Wall Bracket
UPC: 783927360968
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365158
Product Name 49346PSS316 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details