Capital Lighting, Inc. 49303AZT Exterior -Wall Mount 365156

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.40 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Textured Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348591 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.40 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Textured Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348591 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49303AZT Exterior -Wall Mount - 365156 - Capital Lighting, Inc.
Columbus, OH, USA
49303AZT Exterior -Wall Mount
365156
49303AZT Exterior -Wall Mount 365156
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.40 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Textured Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348591 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.40
Bulb
Type: A21
Qty: 1
Wattage: 200
Finish: Textured Architectural Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927348591
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365156
Product Name 49303AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details