Capital Lighting, Inc. 49305AZT Exterior -Hanging 365153

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.60 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348539 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETLD Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.60 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348539 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETLD Chain: 72

Suppliers

Company
Product
Description
Supplier Links
49305AZT Exterior -Hanging - 365153 - Capital Lighting, Inc.
Columbus, OH, USA
49305AZT Exterior -Hanging
365153
49305AZT Exterior -Hanging 365153
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.60 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348539 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETLD Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.60
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Textured Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927348539
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: ETLD
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365153
Product Name 49305AZT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details