Capital Lighting, Inc. 49315SS Exterior -Wall Mount 365152

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927348522 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927348522 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49315SS Exterior -Wall Mount - 365152 - Capital Lighting, Inc.
Columbus, OH, USA
49315SS Exterior -Wall Mount
365152
49315SS Exterior -Wall Mount 365152
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927348522 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 8.49
Height: 18.07
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Stainless Steel
Weight: 7.7
Product Name: One Light Outdoor Fixture
UPC: 783927348522
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365152
Product Name 49315SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details