Capital Lighting, Inc. 380903SNW Fans-Light Kits 365142

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927367585 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927367585 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380903SNW Fans-Light Kits - 365142 - Capital Lighting, Inc.
Columbus, OH, USA
380903SNW Fans-Light Kits
365142
380903SNW Fans-Light Kits 365142
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927367585 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Natural White
Product Name: One Light Fan Light Kit
UPC: 783927367585
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365142
Product Name 380903SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details