Capital Lighting, Inc. 42016NI Mini Pendants-Rod 365139

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Pendant UPC: 783927364003 Category: Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Pendant UPC: 783927364003 Category: Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42016NI Mini Pendants-Rod - 365139 - Capital Lighting, Inc.
Columbus, OH, USA
42016NI Mini Pendants-Rod
365139
42016NI Mini Pendants-Rod 365139
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Pendant UPC: 783927364003 Category: Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Length 5.00
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4.5
Product Name: One Light Pendant
UPC: 783927364003
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365139
Product Name 42016NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details