Capital Lighting, Inc. 42017NI Island/Pool Table-3 Light Bar 365137

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 783927363990 Category: Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 783927363990 Category: Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42017NI Island/Pool Table-3 Light Bar - 365137 - Capital Lighting, Inc.
Columbus, OH, USA
42017NI Island/Pool Table-3 Light Bar
365137
42017NI Island/Pool Table-3 Light Bar 365137
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 783927363990 Category: Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.75
Length 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 783927363990
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365137
Product Name 42017NI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details