Capital Lighting, Inc. 42081OZ Pendants-Bowl Style 365136

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Inverted Pendant Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Inverted Pendant Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
42081OZ Pendants-Bowl Style - 365136 - Capital Lighting, Inc.
Columbus, OH, USA
42081OZ Pendants-Bowl Style
365136
42081OZ Pendants-Bowl Style 365136
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Inverted Pendant Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Product Name: Two Light Inverted Pendant
Category: Inverted Pendant
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365136
Product Name 42081OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details