Capital Lighting, Inc. 49051AZ Exterior -Hanging 365128

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Length 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927297035 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Length 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927297035 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
49051AZ Exterior -Hanging - 365128 - Capital Lighting, Inc.
Columbus, OH, USA
49051AZ Exterior -Hanging
365128
49051AZ Exterior -Hanging 365128
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.25 Length 13.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927297035 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.25
Length 13.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6.8
Product Name: One Light Outdoor Fixture
UPC: 783927297035
Category: Outdoor Ceiling
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365128
Product Name 49051AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details