Capital Lighting, Inc. 45248NI Bathroom Fixtures-Three Lights 365127

Description
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347495 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347495 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
45248NI Bathroom Fixtures-Three Lights - 365127 - Capital Lighting, Inc.
Columbus, OH, USA
45248NI Bathroom Fixtures-Three Lights
365127
45248NI Bathroom Fixtures-Three Lights 365127
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Brushed Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347495 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Height: 6.12
Length 6.12
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Weight: 3.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927347495
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365127
Product Name 45248NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details