Capital Lighting, Inc. 45376CH Bathroom Fixtures-Three Lights 365123

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361811 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361811 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45376CH Bathroom Fixtures-Three Lights - 365123 - Capital Lighting, Inc.
Columbus, OH, USA
45376CH Bathroom Fixtures-Three Lights
365123
45376CH Bathroom Fixtures-Three Lights 365123
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361811 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 5.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5.59
Product Name: Three Light Bath Light
UPC: 783927361811
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365123
Product Name 45376CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details