Capital Lighting, Inc. 42812NI Mid. Chandeliers-Glass Down 365118

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.69 Length 15.69 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Brushed Nickel Weight: 9.6 Product Name: Four Light Chandelier UPC: 783927348287 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.69 Length 15.69 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Brushed Nickel Weight: 9.6 Product Name: Four Light Chandelier UPC: 783927348287 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
42812NI Mid. Chandeliers-Glass Down - 365118 - Capital Lighting, Inc.
Columbus, OH, USA
42812NI Mid. Chandeliers-Glass Down
365118
42812NI Mid. Chandeliers-Glass Down 365118
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.69 Length 15.69 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Brushed Nickel Weight: 9.6 Product Name: Four Light Chandelier UPC: 783927348287 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 15.69
Length 15.69
Bulb
Type: G-9
Qty: 4
Wattage: 35
Finish: Brushed Nickel
Weight: 9.6
Product Name: Four Light Chandelier
UPC: 783927348287
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365118
Product Name 42812NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details