Capital Lighting, Inc. 42809CLP Semi-Flush Mts.-Other 365112

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 8 Product Name: Four Light Ceiling Light UPC: 783927355247 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 56``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 8 Product Name: Four Light Ceiling Light UPC: 783927355247 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 56``

Suppliers

Company
Product
Description
Supplier Links
42809CLP Semi-Flush Mts.-Other - 365112 - Capital Lighting, Inc.
Columbus, OH, USA
42809CLP Semi-Flush Mts.-Other
365112
42809CLP Semi-Flush Mts.-Other 365112
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 8 Product Name: Four Light Ceiling Light UPC: 783927355247 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 56``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Classic Pewter
Weight: 8
Product Name: Four Light Ceiling Light
UPC: 783927355247
Category: Ceiling Lights
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 56``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365112
Product Name 42809CLP Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details