Capital Lighting, Inc. 42624AP Large Chandeliers-Glass Shade 365111

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.80 Height: 42.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.80 Height: 42.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
42624AP Large Chandeliers-Glass Shade - 365111 - Capital Lighting, Inc.
Columbus, OH, USA
42624AP Large Chandeliers-Glass Shade
365111
42624AP Large Chandeliers-Glass Shade 365111
PRODUCT DETAILS / SPECS Width/Dia: 34.80 Height: 42.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 34.80
Height: 42.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Antique Pewter
Weight: 30
Product Name: Nine Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365111
Product Name 42624AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details