Capital Lighting, Inc. 42683DBK Mid. Chandeliers-Glass Up 365110

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 27.09 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 29.5 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 27.09 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 29.5 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
42683DBK Mid. Chandeliers-Glass Up - 365110 - Capital Lighting, Inc.
Columbus, OH, USA
42683DBK Mid. Chandeliers-Glass Up
365110
42683DBK Mid. Chandeliers-Glass Up 365110
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 27.09 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 29.5 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 27.09
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Distressed Black
Weight: 29.5
Product Name: Nine Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365110
Product Name 42683DBK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details