Capital Lighting, Inc. 45246NI Sconces-Single Glass 365108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.35 Height: 6.12 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347471 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.35 Height: 6.12 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347471 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
45246NI Sconces-Single Glass - 365108 - Capital Lighting, Inc.
Columbus, OH, USA
45246NI Sconces-Single Glass
365108
45246NI Sconces-Single Glass 365108
PRODUCT DETAILS / SPECS Width/Dia: 10.35 Height: 6.12 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347471 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 10.35
Height: 6.12
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Weight: 1.5
Product Name: One Light Wall Fixture
UPC: 783927347471
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365108
Product Name 45246NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details