Capital Lighting, Inc. 42848SWZ Mid. Chandeliers-Glass Up 365104

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.97 Height: 35.98 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927350327 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.97 Height: 35.98 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927350327 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR Chain: 72

Suppliers

Company
Product
Description
Supplier Links
42848SWZ Mid. Chandeliers-Glass Up - 365104 - Capital Lighting, Inc.
Columbus, OH, USA
42848SWZ Mid. Chandeliers-Glass Up
365104
42848SWZ Mid. Chandeliers-Glass Up 365104
PRODUCT DETAILS / SPECS Width/Dia: 31.97 Height: 35.98 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927350327 Category: Chandeliers Shipped Via: UPS Safety Rating: ETLR Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 31.97
Height: 35.98
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Shadow Bronze
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927350327
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETLR
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365104
Product Name 42848SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details