Capital Lighting, Inc. 42938OZ Semi-Flush Mts.-Other 365103

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 16 Product Name: Four Light Semi Flush UPC: 783927355292 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 16 Product Name: Four Light Semi Flush UPC: 783927355292 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42938OZ Semi-Flush Mts.-Other - 365103 - Capital Lighting, Inc.
Columbus, OH, USA
42938OZ Semi-Flush Mts.-Other
365103
42938OZ Semi-Flush Mts.-Other 365103
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 16 Product Name: Four Light Semi Flush UPC: 783927355292 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 13.50
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 16
Product Name: Four Light Semi Flush
UPC: 783927355292
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365103
Product Name 42938OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details