Capital Lighting, Inc. 45205AGZ Sconces-Single Glass 365102

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
45205AGZ Sconces-Single Glass - 365102 - Capital Lighting, Inc.
Columbus, OH, USA
45205AGZ Sconces-Single Glass
365102
45205AGZ Sconces-Single Glass 365102
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Wall Fixture Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Wall Fixture
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365102
Product Name 45205AGZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details