Capital Lighting, Inc. 49474RZ Exterior -Wall Mount 365097

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927370011 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927370011 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49474RZ Exterior -Wall Mount - 365097 - Capital Lighting, Inc.
Columbus, OH, USA
49474RZ Exterior -Wall Mount
365097
49474RZ Exterior -Wall Mount 365097
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927370011 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927370011
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365097
Product Name 49474RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details