Capital Lighting, Inc. 49476RZ Exterior -Wall Mount 365096

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927370035 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927370035 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49476RZ Exterior -Wall Mount - 365096 - Capital Lighting, Inc.
Columbus, OH, USA
49476RZ Exterior -Wall Mount
365096
49476RZ Exterior -Wall Mount 365096
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927370035 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.5
Product Name: One Light Outdoor Fixture
UPC: 783927370035
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365096
Product Name 49476RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details