Capital Lighting, Inc. 1P-7211-9-SN Mid. Chandeliers-Glass Up 365086

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233982 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233982 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-7211-9-SN Mid. Chandeliers-Glass Up - 365086 - Capital Lighting, Inc.
Columbus, OH, USA
1P-7211-9-SN Mid. Chandeliers-Glass Up
365086
1P-7211-9-SN Mid. Chandeliers-Glass Up 365086
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 28 Product Name: Nine Light Chandelier UPC: 822920233982 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 28
Product Name: Nine Light Chandelier
UPC: 822920233982
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365086
Product Name 1P-7211-9-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details