PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Bulb
Qty: 1
Wattage: 75
Finish: Reclaimed Wood
Weight: 26
Product Name: One Light Fan d` Lier
UPC: 822920237782
Category: Ceiling Fan
Glass: White Etch
Shipped Via: UPS
Safety Rating: UL, CUL
Blade pitch: 13.5
Light Kit: Y
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365083 |
| Product Name | 26-9536-FD-196 Fans-Ceiling Fans |