Capital Lighting, Inc. 5346TZ Bathroom Fixtures-Five+Lights 365077

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Tannery Bronze Product Name: Five Light Wall Mounted Bath Light UPC: 783927143486 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Tannery Bronze Product Name: Five Light Wall Mounted Bath Light UPC: 783927143486 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
5346TZ Bathroom Fixtures-Five+Lights - 365077 - Capital Lighting, Inc.
Columbus, OH, USA
5346TZ Bathroom Fixtures-Five+Lights
365077
5346TZ Bathroom Fixtures-Five+Lights 365077
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Tannery Bronze Product Name: Five Light Wall Mounted Bath Light UPC: 783927143486 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 23.50
Length 23.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927143486
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365077
Product Name 5346TZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details