Capital Lighting, Inc. 5912NI Bathroom Fixtures-Two Lights 365076

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927173742 Category: Wall Mounted Bath Fixture Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927173742 Category: Wall Mounted Bath Fixture Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
5912NI Bathroom Fixtures-Two Lights - 365076 - Capital Lighting, Inc.
Columbus, OH, USA
5912NI Bathroom Fixtures-Two Lights
365076
5912NI Bathroom Fixtures-Two Lights 365076
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927173742 Category: Wall Mounted Bath Fixture Shipped Via: UPS Light Kit: N Speeds: N Parts Diagram: 1

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927173742
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Light Kit: N
Speeds: N
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365076
Product Name 5912NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details