Capital Lighting, Inc. 6340TZ Sconces-Single Glass 365071

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927108409 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927108409 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6340TZ Sconces-Single Glass - 365071 - Capital Lighting, Inc.
Columbus, OH, USA
6340TZ Sconces-Single Glass
365071
6340TZ Sconces-Single Glass 365071
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Wall Mount UPC: 783927108409 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Length 7.50
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Product Name: One Light Wall Mount
UPC: 783927108409
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365071
Product Name 6340TZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details