Capital Lighting, Inc. 65298 Island/Pool Table-4 Light + 365070

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Vintage Natural Brass Weight: 17 Product Name: Six Light Island Pendant UPC: 783927278072 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Vintage Natural Brass Weight: 17 Product Name: Six Light Island Pendant UPC: 783927278072 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36

Suppliers

Company
Product
Description
Supplier Links
65298 Island/Pool Table-4 Light + - 365070 - Capital Lighting, Inc.
Columbus, OH, USA
65298 Island/Pool Table-4 Light +
365070
65298 Island/Pool Table-4 Light + 365070
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Vintage Natural Brass Weight: 17 Product Name: Six Light Island Pendant UPC: 783927278072 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.75
Length 15.75
Bulb
Type: A-19
Qty: 6
Wattage: 100
Finish: Vintage Natural Brass
Weight: 17
Product Name: Six Light Island Pendant
UPC: 783927278072
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365070
Product Name 65298 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details