Capital Lighting, Inc. 9369TZ Exterior -Wall Mount 365067

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 4.55 Product Name: One Light Outdoor Fixture UPC: 783927367752 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 4.55 Product Name: One Light Outdoor Fixture UPC: 783927367752 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9369TZ Exterior -Wall Mount - 365067 - Capital Lighting, Inc.
Columbus, OH, USA
9369TZ Exterior -Wall Mount
365067
9369TZ Exterior -Wall Mount 365067
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 4.55 Product Name: One Light Outdoor Fixture UPC: 783927367752 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 4.55
Product Name: One Light Outdoor Fixture
UPC: 783927367752
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365067
Product Name 9369TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details