Capital Lighting, Inc. 9372TZ Exterior -Wall Mount 365061

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 9.9 Product Name: Three Light Outdoor Fixture UPC: 783927367738 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 9.9 Product Name: Three Light Outdoor Fixture UPC: 783927367738 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9372TZ Exterior -Wall Mount - 365061 - Capital Lighting, Inc.
Columbus, OH, USA
9372TZ Exterior -Wall Mount
365061
9372TZ Exterior -Wall Mount 365061
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 9.9 Product Name: Three Light Outdoor Fixture UPC: 783927367738 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 9.9
Product Name: Three Light Outdoor Fixture
UPC: 783927367738
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365061
Product Name 9372TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details