Capital Lighting, Inc. 9519TZG Exterior -Hanging 365060

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.10 Length 19.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze with Gold Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 783927261999 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.10 Length 19.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze with Gold Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 783927261999 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
9519TZG Exterior -Hanging - 365060 - Capital Lighting, Inc.
Columbus, OH, USA
9519TZG Exterior -Hanging
365060
9519TZG Exterior -Hanging 365060
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.10 Length 19.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze with Gold Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 783927261999 Category: Outdoor Ceiling Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.10
Length 19.10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze with Gold
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 783927261999
Category: Outdoor Ceiling
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365060
Product Name 9519TZG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details