Capital Lighting, Inc. 1P-2170-5-69 Mid. Chandeliers-Candle 365057

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 11.22 Product Name: Five Light Chandelier UPC: 822920233623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 11.22 Product Name: Five Light Chandelier UPC: 822920233623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2170-5-69 Mid. Chandeliers-Candle - 365057 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2170-5-69 Mid. Chandeliers-Candle
365057
1P-2170-5-69 Mid. Chandeliers-Candle 365057
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 11.22 Product Name: Five Light Chandelier UPC: 822920233623 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Pewter
Weight: 11.22
Product Name: Five Light Chandelier
UPC: 822920233623
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365057
Product Name 1P-2170-5-69 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details