Capital Lighting, Inc. 1P-5481-6-55 Mid. Chandeliers-Candle 365055

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: Six Light Chandelier UPC: 822920233098 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: Six Light Chandelier UPC: 822920233098 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-5481-6-55 Mid. Chandeliers-Candle - 365055 - Capital Lighting, Inc.
Columbus, OH, USA
1P-5481-6-55 Mid. Chandeliers-Candle
365055
1P-5481-6-55 Mid. Chandeliers-Candle 365055
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: Six Light Chandelier UPC: 822920233098 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Iron
Weight: 18
Product Name: Six Light Chandelier
UPC: 822920233098
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365055
Product Name 1P-5481-6-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details